Cooper Bussmann, Inc. Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann GDB-1

Description
FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mm RoHS Compliant: No
Datasheet
Description
FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann - 13C5973 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann
13C5973
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann 13C5973
FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mm RoHS Compliant: No

FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 13C5973
Product Name Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
Rated Current 0.0630 amps
View Details
Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details