Professional range of Cooper Bussmann quick acting fuses from the GDB series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Cylindrical. Mounting Style - Holder/Clip
Current Rating = 1.25A
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8511750 |
Fuse Material | Glass; Glass |