Cooper Bussmann, Inc. Fuses GDA-1A

Description
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-GDA-1A-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Ceramic;Cartridge;250VAC;Panel/Clip - 70150920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Ceramic;Cartridge;250VAC;Panel/Clip
70150920
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Ceramic;Cartridge;250VAC;Panel/Clip 70150920
250 VAC, 5.2 mm Dia.x 20 mm L, GDA Series Ceramic Tube Fast Acting Fuses Designed to meet IEC specification 127-2, Standard Sheet 1. UL Recognized. (5 mm × 20 mm) Ceramic. 1500 A interrupting rating. Fast acting, high breaking capacity.

250 VAC, 5.2 mm Dia.x 20 mm L, GDA Series Ceramic Tube Fast Acting Fuses
Designed to meet IEC specification 127-2, Standard Sheet 1. UL Recognized. (5 mm × 20 mm) Ceramic. 1500 A interrupting rating.
Fast acting, high breaking capacity.

Supplier's Site
Circuit Protection - Fuses - GDA-1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
GDA-1A
Circuit Protection - Fuses GDA-1A
FUSE CERAMIC 1A 250VAC 5X20MM

FUSE CERAMIC 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 283-GDA-1A-ND 70150920 GDA-1A
Product Name Fuses Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Ceramic;Cartridge;250VAC;Panel/Clip Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards SEMKO IEC
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power Fuses DC Fuses - VD series - VD1500VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 2800 amps
View Details