"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
General Information
FUSE CERM 3A 250VAC 125VDC 3AB
| DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-GBB-3-R-ND | GBB-3-R | 70149425 | GBB-3-R |
| Product Name | Fuses | BUSS Fuses | Fuse;Cylinder;Very Fast Acting;3A;Sz 3AG;Dims 0.25x1.25";Ceramic;Cartridge;Clip | Circuit Protection - Fuses |
| Approvals / Standards | CSA | |||
| Rated Breaking Capacity | 10000 amps | 200 amps | ||
| Fuse Material | Ceramic | |||
| Mounting | Replaceable |