FUSE CRTRDGE 500A 250VAC/VDC Product overview: FWX-500A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWX-500A can be used for catalog matching and distributor lookup.
500A 250V AC 250V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 500A 250VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-FWX-500A | FWX-500A-ND | FWX-500A |
| Product Name | 500A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS; CSA | |
| Rated Current | 500 amps | 500 amps | 500 amps |