COOPER BUSSMANN, INC.
FWP-6G10F -- FUSE 6A 690VAC GR 10X38 EATON BUSSMANN
Cooper Bussmann, Inc.
Fuse 6A 690Vac Gr 10X38 Eaton Bussmann
FWP-6G10F
Description
FUSE 6A 690VAC GR 10X38
Description
FUSE 6A 690VAC GR 10X38
Suppliers
Fuse 6A 690Vac Gr 10X38 Eaton Bussmann
92AH1512
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
92AH1512 |
|
Product Name
|
Fuse 6A 690Vac Gr 10X38 Eaton Bussmann |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Metal Oxide Varistor (MOV)
Standards and Certifications
RoHS
Supply Voltage (VS)
150 volts
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
Portable
View Details