Eaton Corporation Electrical, Specialty Fuses FWP-600A

Description
600A 700V AC 700V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
600A 700V AC 700V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - FWP-600A-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FWP-600A-ND
Electrical, Specialty Fuses FWP-600A-ND
600A 700V AC 700V DC Fuse Cartridge Bolt Mount

600A 700V AC 700V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Electrical, Specialty Fuses - FWP-600A - 1085721-FWP-600A - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - FWP-600A
1085721-FWP-600A
Electrical, Specialty Fuses - FWP-600A 1085721-FWP-600A
Manufacturer: Eaton Win Source Part Number: 1085721-FWP-600A Packaging: Bulk Current Rating: 600A Fuse Type: Cartridge Voltage Rating - AC: 700V Voltage Rating - DC: 700V Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC Approvals: CE, CSA, UR Applications: Electrical, Industrial Mounting: Bolt Mount Categories: Circuit Protection Status: Active Dimension: 2.500" Dia x 7.090" L (63.50mm x 180.09mm) Nominal Melting - I2t: 66700 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Eaton
Win Source Part Number: 1085721-FWP-600A
Packaging: Bulk
Current Rating: 600A
Fuse Type: Cartridge
Voltage Rating - AC: 700V
Voltage Rating - DC: 700V
Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC
Approvals: CE, CSA, UR
Applications: Electrical, Industrial
Mounting: Bolt Mount
Categories: Circuit Protection
Status: Active
Dimension: 2.500" Dia x 7.090" L (63.50mm x 180.09mm)
Nominal Melting - I2t: 66700
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - FWP-600A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FWP-600A
Circuit Protection - Electrical, Specialty Fuses FWP-600A
FUSE CARTRIDGE 600A 700VAC/VDC

FUSE CARTRIDGE 600A 700VAC/VDC

Supplier's Site
BUSS Fuses - FWP-600A - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FWP-600A
BUSS Fuses FWP-600A
BUSS HIGH SPEED FUSE

BUSS HIGH SPEED FUSE

Supplier's Site
Fuse - 4743495 - Radwell International
Willingboro, NJ, United States
FUSE, 250 VAC/DC, 600 AMP RMS, 200 KAIC VAC, 50 KAIC AT 700 VDC, NON INDICATING, HIGH SPEED FUSE, BLADE END X BLADE END, STUD. FREE 2 YEAR RADWELL WARRANTY

FUSE, 250 VAC/DC, 600 AMP RMS, 200 KAIC VAC, 50 KAIC AT 700 VDC, NON INDICATING, HIGH SPEED FUSE, BLADE END X BLADE END, STUD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number FWP-600A-ND 1085721-FWP-600A FWP-600A FWP-600A 4743495
Product Name Electrical, Specialty Fuses Electrical, Specialty Fuses - FWP-600A Circuit Protection - Electrical, Specialty Fuses BUSS Fuses Fuse
Fuse Type Blade
Mounting Bolt Mount Bolt Mount
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8507TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002314402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details