Eaton Corporation 700V Circuit Protection Fuse FWP-40D

Description
40AMP 700V SEMI-COND FUSE Product overview: FWP-40D from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-40D can be used for catalog matching and distributor lookup.
Request a Quote
Description
40AMP 700V SEMI-COND FUSE Product overview: FWP-40D from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-40D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FWP-40D is a North American style bolted tag high-speed fuse link rated for 700 V a.c./d.c. and 40 A, with a breaking capacity of 200 kA RMS symmetrical. It has a total clearing I2t of 320 A²s and a power loss of 12 W at rated current. The fuse measures 4.41 in length, 0.95 in width, and 2.59 in height, with terminal spacing and mounting dimensions specified for bolted installation. It is UL recognized and CSA component accepted for 5 to 800 A applications, designed for DC drives, power converters, and similar industrial systems. The device supports superior cycling capability and low energy let-through.

Datasheet Summary
Powered by GS/AI

FWP-40D is a North American style bolted tag high-speed fuse link rated for 700 V a.c./d.c. and 40 A, with a breaking capacity of 200 kA RMS symmetrical. It has a total clearing I2t of 320 A²s and a power loss of 12 W at rated current. The fuse measures 4.41 in length, 0.95 in width, and 2.59 in height, with terminal spacing and mounting dimensions specified for bolted installation. It is UL recognized and CSA component accepted for 5 to 800 A applications, designed for DC drives, power converters, and similar industrial systems. The device supports superior cycling capability and low energy let-through.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V Circuit Protection Fuse
155-FWP-40D
700V Circuit Protection Fuse 155-FWP-40D
40AMP 700V SEMI-COND FUSE Product overview: FWP-40D from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-40D can be used for catalog matching and distributor lookup.

40AMP 700V SEMI-COND FUSE Product overview: FWP-40D from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-40D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 155-FWP-40D
Product Name 700V Circuit Protection Fuse
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers