400A 700V AC 700V DC Fuse Cartridge Bolt Mount
Fuse 400A 700V Bolt Tap 50.8 X 72.14mm Carton CSA/UL Product overview: FWP-400A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWP-400A can be used for catalog matching and distributor lookup.
Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 813710-FWP-400A
Packaging: Bulk
Mounting Style: Bolt Mount
Fuse Type: Cartridge
Voltage Rating - AC: 700V
Voltage Rating - DC: 700V
Melting I2t: 36400
Approvals: CE, CSA, UR
Applications: Electrical, Industrial
Dimension: 2.000" Dia x 5.090" L (50.80mm x 129.29mm)
Manufacturer Package: Cylindrical, Blade Terminal (Bolt)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400A
Breaking Capacity at Rated Voltage: 200kA AC, 50kA DC
BUSSMAN FUSETRON, FUSE, 400 AMP, 700 V, BLADE STYLE TERMINALS, FAST ACTING. FREE 2 YEAR RADWELL WARRANTY
FUSE CARTRIDGE 400A 700VAC/VDC
FUSE, 400A, 700V, BLADE, FAST ACTING; Product Range:FWP Series; Fuse Current:400A; Blow Characteristic:Fast Acting; Fuse Size Metric:50.8mm x 72.13mm; Fuse Size Imperial:2" x 2.84"; Voltage Rating VDC:700VDC; Voltage Rating:700VDC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-4309-ND | 139-FWP-400A | 813710-FWP-400A | 4743483 | FWP-400A | FWP-400A | 94F6411 |
| Product Name | Electrical, Specialty Fuses | 400A 700V Circuit Protection Fuse | Electrical, Specialty Fuses - FWP-400A | Fuse | BUSS Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 400A, 700V, Blade, Fast Acting; Product Range Eaton Bussmann |
| Fuse Type | Blade | Blade | |||||
| Mounting | Bolt Mount | Bolt Mount | |||||
| Approvals / Standards | RoHS; CSA | RoHS | RoHS | ||||
| Rated Current | 400 amps | 400 amps | 400 amps | 400 amps | 400 amps | 400 amps |