35A 700V AC 700V DC Fuse Cartridge Bolt Mount
Fuse HRC 35A 700V Bolt 20.65 X 111.13mm Carton CSA/UL Product overview: FWP-35 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWP-35 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FWP-35-ND | 139-FWP-35 |
| Product Name | Electrical, Specialty Fuses | 35A 700V Circuit Protection Fuse |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS |