COOPER BUSSMANN, INC.
FWP-32G14F -- FUSE 32A 690VAC GR 14X51 EATON BUSSMANN
Cooper Bussmann, Inc.
Fuse 32A 690Vac Gr 14X51 Eaton Bussmann
FWP-32G14F
Description
FUSE 32A 690VAC GR 14X51
Description
FUSE 32A 690VAC GR 14X51
Suppliers
Fuse 32A 690Vac Gr 14X51 Eaton Bussmann
92AH1500
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
92AH1500 |
|
Product Name
|
Fuse 32A 690Vac Gr 14X51 Eaton Bussmann |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (VS)
10 volts
View Details
Device Type
ESD Suppressor
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
View Details