COOPER BUSSMANN, INC.
FWP-20G22F -- FUSE 20A 690VAC GR 22X58 EATON BUSSMANN
Cooper Bussmann, Inc.
Fuse 20A 690Vac Gr 22X58 Eaton Bussmann
FWP-20G22F
Description
FUSE 20A 690VAC GR 22X58
Description
FUSE 20A 690VAC GR 22X58
Suppliers
Fuse 20A 690Vac Gr 22X58 Eaton Bussmann
92AH1492
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
92AH1492 |
|
Product Name
|
Fuse 20A 690Vac Gr 22X58 Eaton Bussmann |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
In-Line and Plug
View Details
Device Type
ESD Suppressor
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
240 volts
View Details