COOPER BUSSMANN, INC.
FWP-20G14F -- FUSE 20A 690VAC GR 14X51 EATON BUSSMANN
Cooper Bussmann, Inc.
Fuse 20A 690Vac Gr 14X51 Eaton Bussmann
FWP-20G14F
Description
FUSE 20A 690VAC GR 14X51
Description
FUSE 20A 690VAC GR 14X51
Suppliers
Fuse 20A 690Vac Gr 14X51 Eaton Bussmann
92AH1490
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
92AH1490 |
|
Product Name
|
Fuse 20A 690Vac Gr 14X51 Eaton Bussmann |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
ELCI
Configuration
Single Device
Mounting / Packaging
Wired
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Mounting / Packaging
SOT323 SOT323
Standards and Certifications
RoHS
View Details
2 suppliers