ESD protection device in a small SOT323 surface-mounted plastic package, measuring 2 mm × 1.25 mm × 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. Reverse stand-off voltage is 36 V, with a clamping voltage of 48 V at 1 A peak pulse current and 65 V at 16 A. ESD protection is rated up to 15 kV under IEC 61000-4-2 and ISO 10605, with a diode capacitance of 4.3 pF. Qualified according to AEC-Q101 for automotive applications. Used for CAN, CAN-FD, FlexRay, and SENT bus lines in 24 V vehicle systems.
ESD protection device in a small SOT323 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines in automotive environments
BIPOLAR DISCRETES ROHS COMPLIANT: YES
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PESD2CANFD36UU-QX | 50AK6594 |
| Product Name | ESD protection for in-vehicle networks | Bipolar Discretes Rohs Compliant Nexperia |
| Mounting / Packaging | SOT323 SOT323 |