200A 700V AC 700V DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 200A 700VAC/VDC Product overview: FWP-200 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-200 can be used for catalog matching and distributor lookup.
BUSSMANN,FWP-200,FWP
FUSE CARTRIDGE 200A 700VAC/VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | FWP-200-ND | 155-FWP-200 | 4743475 | FWP-200 |
| Product Name | Electrical, Specialty Fuses | 200A Circuit Protection Fuse | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS |