Eaton Corporation Fuses - FWP-15A14F FWP-15A14F

Description
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155657-FWP-15A14F Packaging: Bulk Type: Electrical Termination: Clip Current Rating: 15 A Length: 50.8 mm Weight: 22.679619 g Current: 15 A Number of Pins: 2 Diameter: 14.3 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Holder RoHS: Compliant Voltage Rating (AC): 800 V Max Voltage Rating (AC): 700 V Max Power Dissipation: 5.5 W
Request a Quote
Description
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155657-FWP-15A14F Packaging: Bulk Type: Electrical Termination: Clip Current Rating: 15 A Length: 50.8 mm Weight: 22.679619 g Current: 15 A Number of Pins: 2 Diameter: 14.3 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Holder RoHS: Compliant Voltage Rating (AC): 800 V Max Voltage Rating (AC): 700 V Max Power Dissipation: 5.5 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - FWP-15A14F - 1155657-FWP-15A14F - Win Source Electronics
Laguna Hills, CA, United States
Fuses - FWP-15A14F
1155657-FWP-15A14F
Fuses - FWP-15A14F 1155657-FWP-15A14F
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155657-FWP-15A14F Packaging: Bulk Type: Electrical Termination: Clip Current Rating: 15 A Length: 50.8 mm Weight: 22.679619 g Current: 15 A Number of Pins: 2 Diameter: 14.3 mm Categories: Fuses Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Holder RoHS: Compliant Voltage Rating (AC): 800 V Max Voltage Rating (AC): 700 V Max Power Dissipation: 5.5 W

Manufacturer: Cooper Bussmann, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155657-FWP-15A14F
Packaging: Bulk
Type: Electrical
Termination: Clip
Current Rating: 15 A
Length: 50.8 mm
Weight: 22.679619 g
Current: 15 A
Number of Pins: 2
Diameter: 14.3 mm
Categories: Fuses
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Holder
RoHS: Compliant
Voltage Rating (AC): 800 V
Max Voltage Rating (AC): 700 V
Max Power Dissipation: 5.5 W

Buy Now
BUSS Fuses - FWP-15A14F - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FWP-15A14F
BUSS Fuses FWP-15A14F
15AMP 700V AC FERRULE 14.3 X 50.8MM

15AMP 700V AC FERRULE 14.3 X 50.8MM

Supplier's Site

Technical Specifications

  Win Source Electronics Galco Industrial Electronics
Product Category Fuses Fuses
Product Number 1155657-FWP-15A14F FWP-15A14F
Product Name Fuses - FWP-15A14F BUSS Fuses
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV1451 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 15 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details