Cooper Bussmann, Inc. Fuse, 10A, 700V, Ferrule, Fast Acting; Product Range Eaton Bussmann FWP-10A14F

Description
FUSE, 10A, 700V, FERRULE, FAST ACTING; Product Range:FWP Series; Fuse Current:10A; Blow Characteristic:Fast Acting; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:9/16" x 2"; Voltage Rating VDC:700VDC; Voltage Rating VAC:700VAC RoHS Compliant: Yes
Description
FUSE, 10A, 700V, FERRULE, FAST ACTING; Product Range:FWP Series; Fuse Current:10A; Blow Characteristic:Fast Acting; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:9/16" x 2"; Voltage Rating VDC:700VDC; Voltage Rating VAC:700VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, 10A, 700V, Ferrule, Fast Acting; Product Range Eaton Bussmann - 02B3064 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 700V, Ferrule, Fast Acting; Product Range Eaton Bussmann
02B3064
Fuse, 10A, 700V, Ferrule, Fast Acting; Product Range Eaton Bussmann 02B3064
FUSE, 10A, 700V, FERRULE, FAST ACTING; Product Range:FWP Series; Fuse Current:10A; Blow Characteristic:Fast Acting; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:9/16" x 2"; Voltage Rating VDC:700VDC; Voltage Rating VAC:700VAC RoHS Compliant: Yes

FUSE, 10A, 700V, FERRULE, FAST ACTING; Product Range:FWP Series; Fuse Current:10A; Blow Characteristic:Fast Acting; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:9/16" x 2"; Voltage Rating VDC:700VDC; Voltage Rating VAC:700VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02B3064
Product Name Fuse, 10A, 700V, Ferrule, Fast Acting; Product Range Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625121 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers