Professional range of Cooper Bussmann fuses from the FWH series
6 x 32mm. Ceramic. Mounting Style - Stud. Termination Style - Bolt Down
Current Rating = 350A
Voltage Rating = 500V ac/dc
Fixing Centres = 87.38mm
Application Category = gN
Tag Width = 25.4mm
Fuse Speed = FF
Overall Length = 110.24mm
Body Diameter = 38.1mm
Body Height = 53.09mm
350A 500V AC 500V DC Fuse Cartridge Bolt Mount
FUSE, 350A, 500V, SEMI, BLADED
FUSE CARTRIDGE 350A 500VAC/VDC
FUSE, 350A, 500V, BLADE, FAST ACTING; Product Range:FWH Series; Fuse Current:350A; Blow Characteristic:Fast Acting; Fuse Size Metric:38.1mm x 53mm; Fuse Size Imperial:1.5" x 2.09"; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VACRoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
Product Number | 8495986 | 2041-FWH-350A-ND | FWH-350A | FWH-350A | 94F6756 |
Product Name | Electrical, Specialty Fuses | BUSS American Semiconductor Type | Circuit Protection - Electrical, Specialty Fuses | Fuse, 350A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann | |
Rated Voltage | 500 volts | 500 volts | 500 volts | ||
Rated Current | 350 amps | 350 amps | 350 amps | 350 amps | |
Fuse Type | Blade | Blade | |||
Mounting | Bolt Mount |