Cooper Bussmann, Inc. 125A 200000A Circuit Protection Fuse FWH-125B

Description
Electric Fuse, 125A, 500VAC, 500VDC, 200000A (IR), Inline/holder, Product overview: FWH-125B from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-125B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, 125A, 500VAC, 500VDC, 200000A (IR), Inline/holder, Product overview: FWH-125B from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-125B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125A 200000A Circuit Protection Fuse
139-FWH-125B
125A 200000A Circuit Protection Fuse 139-FWH-125B
Electric Fuse, 125A, 500VAC, 500VDC, 200000A (IR), Inline/holder, Product overview: FWH-125B from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-125B can be used for catalog matching and distributor lookup.

Electric Fuse, 125A, 500VAC, 500VDC, 200000A (IR), Inline/holder, Product overview: FWH-125B from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-125B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 125A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann - 02B3010 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 125A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann
02B3010
Fuse, 125A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann 02B3010
FUSE, 125A, 500V, BLADE, FAST ACTING; Product Range:FWH Series; Fuse Current:125A; Blow Characteristic:Fast Acting; Fuse Size Metric:29.36mm x 46.63mm; Fuse Size Imperial:1.156" x 1.836"; Voltage Rating VDC:500VDC RoHS Compliant: No

FUSE, 125A, 500V, BLADE, FAST ACTING; Product Range:FWH Series; Fuse Current:125A; Blow Characteristic:Fast Acting; Fuse Size Metric:29.36mm x 46.63mm; Fuse Size Imperial:1.156" x 1.836"; Voltage Rating VDC:500VDC RoHS Compliant: No

Supplier's Site Datasheet
Fuse - 413751 - Radwell International
Willingboro, NJ, United States
FUSE, HIGH SPEED FUSE, BLADE END X BLADE END, STUD, 1000 VAC, 800 VDC, 125 AMP, 200 KAIC AT 1000 VAC, 50 KAIC AT 500 VDC. FREE 2 YEAR RADWELL WARRANTY

FUSE, HIGH SPEED FUSE, BLADE END X BLADE END, STUD, 1000 VAC, 800 VDC, 125 AMP, 200 KAIC AT 1000 VAC, 50 KAIC AT 500 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse - 176184851 - Radwell International
Willingboro, NJ, United States
FUSE, 500 V, 125 AMP, FAST-ACTING, 3-5/8 INCH OVERALL LENGTH, 1-5/32 INCH DIAMETER, 200 KA, 25 WATT. FREE 2 YEAR RADWELL WARRANTY

FUSE, 500 V, 125 AMP, FAST-ACTING, 3-5/8 INCH OVERALL LENGTH, 1-5/32 INCH DIAMETER, 200 KA, 25 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FWH-125B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FWH-125B
Circuit Protection - Electrical, Specialty Fuses FWH-125B
FUSE CARTRIDGE 125A 500VAC/VDC

FUSE CARTRIDGE 125A 500VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-FWH-125B 02B3010 413751 176184851 FWH-125B
Product Name 125A 200000A Circuit Protection Fuse Fuse, 125A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann Fuse Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 500 volts 500 volts 1000 volts 500 volts
Rated Current 125 amps 125 amps 125 amps 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details