Fuse 300A 150V Bolt Tap 25.4 X 29.36mm UL Product overview: FWA-300B from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 150V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300A, 150V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWA-300B can be used for catalog matching and distributor lookup.
300A 150V AC 150V DC Fuse Cartridge Bolt Mount
FUSE, HIGH SPEED, BLADE END X BLADE END, STUD, 500 VAC/DC (35-800 AMP ONLY), 300 AMP, 200 KAIC VAC (70-1000 AMP), 20 KAIC AT 150 VDC (70-800 AMP), 100 KAIC AT 80 VDC (70-1000 AMP). FREE 2 YEAR RADWELL WARRANTY
FUSE CARTRIDGE 300A 150VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-FWA-300B | FWA-300B-ND | 10699320 | FWA-300B |
| Product Name | 300A 150V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 150 volts | 500 volts | 150 volts | |
| Rated Current | 300 amps | 300 amps | 1000 amps | 300 amps |