Cooper Bussmann, Inc. Circuit Protection - Electrical, Specialty Fuses FRS-R-7

Description
FUSE CARTRIDGE 7A 600VAC/300VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRS-R-7
Circuit Protection - Electrical, Specialty Fuses FRS-R-7
FUSE CARTRIDGE 7A 600VAC/300VDC

FUSE CARTRIDGE 7A 600VAC/300VDC

Supplier's Site
 - 8484204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann current limiting dual element time delay fuses from the FRS-R series. The fuses are generally used in circuits that are subject to surge currents. Current Rating = 7A Voltage Rating = 600V ac Fuse Speed = T Fuse Size = 20 x 127mm Diameter = 20.6mm Overall Length = 127mm

Professional range of Cooper Bussmann current limiting dual element time delay fuses from the FRS-R series. The fuses are generally used in circuits that are subject to surge currents.
Current Rating = 7A
Voltage Rating = 600V ac
Fuse Speed = T
Fuse Size = 20 x 127mm
Diameter = 20.6mm
Overall Length = 127mm

Supplier's Site
Fuse;Cylinder;Time Lag;7A;Sz 30A;Class RK5;Dims 0.81x5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;7A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge
70151043
Fuse;Cylinder;Time Lag;7A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge 70151043
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site
Fuse, 7A, 600V, Time Delay; Product Range Eaton Bussmann - 94F2448 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 600V, Time Delay; Product Range Eaton Bussmann
94F2448
Fuse, 7A, 600V, Time Delay; Product Range Eaton Bussmann 94F2448
FUSE, 7A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:7A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 7A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:7A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number FRS-R-7 8484204 70151043 94F2448
Product Name Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;7A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge Fuse, 7A, 600V, Time Delay; Product Range Eaton Bussmann
Rated Voltage 600 volts 600 volts 600 volts 600 volts
Rated Current 7 amps 7 amps 7 amps 7 amps
Rated Breaking Capacity 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813ABC-5 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
High Voltage Fuses - 16HH24-442 - Altech Corp.
Specs
Fuse Type Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
Hazardous Area Barrier Network Fuse - 0242.160HA - Littelfuse, Inc.
Specs
Approvals / Standards RoHS
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers