Eaton Corporation BUSS UL Class RK5 FRS-R-50

Description
Professional range of Cooper Bussmann time delay fuses from the FRS-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection Mounting Style - Holder. Termination Style - Clip. Various current ratings available Current Rating = 50A Fuse Speed = T Fuse Size = 1.06 x 5.5in Diameter = 26.92mm Overall Length = 139.7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8511637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann time delay fuses from the FRS-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection Mounting Style - Holder. Termination Style - Clip. Various current ratings available Current Rating = 50A Fuse Speed = T Fuse Size = 1.06 x 5.5in Diameter = 26.92mm Overall Length = 139.7mm

Professional range of Cooper Bussmann time delay fuses from the FRS-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection
Mounting Style - Holder. Termination Style - Clip. Various current ratings available
Current Rating = 50A
Fuse Speed = T
Fuse Size = 1.06 x 5.5in
Diameter = 26.92mm
Overall Length = 139.7mm

Supplier's Site
BUSS UL Class RK5 - FRS-R-50 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class RK5
FRS-R-50
BUSS UL Class RK5 FRS-R-50
Fuse, 50A, 600VAC, RK5, Time Delay

Fuse, 50A, 600VAC, RK5, Time Delay

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-FRS-R-50-ND
Electrical, Specialty Fuses 2041-FRS-R-50-ND
50A 600V AC 250V DC Fuse Cartridge Holder

50A 600V AC 250V DC Fuse Cartridge Holder

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRS-R-50
Circuit Protection - Electrical, Specialty Fuses FRS-R-50
FUSE CARTRIDGE 50A 600VAC/250VDC

FUSE CARTRIDGE 50A 600VAC/250VDC

Supplier's Site
Fuse, 50A, 600V, Time Delay; Product Range Eaton Bussmann - 27F2418 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 600V, Time Delay; Product Range Eaton Bussmann
27F2418
Fuse, 50A, 600V, Time Delay; Product Range Eaton Bussmann 27F2418
FUSE, 50A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 50A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site
Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 1.06x5.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 1.06x5.5";Fiberglass;Cartridge
70151215
Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 1.06x5.5";Fiberglass;Cartridge 70151215
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8511637 FRS-R-50 2041-FRS-R-50-ND FRS-R-50 27F2418 70151215
Product Name BUSS UL Class RK5 Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 50A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 1.06x5.5";Fiberglass;Cartridge
Rated Current 50 amps 50 amps 50 amps 50 amps 50 amps
Approvals / Standards RoHS; UL; CSA
Rated Breaking Capacity 200000 amps 200000 amps
Rated Voltage 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.063M6.3x32F - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification - 0235.400 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers