Eaton Corporation Electrical, Specialty Fuses FRS-R-5

Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1054-ND
Electrical, Specialty Fuses 2041-1054-ND
5A 600V AC 300V DC Fuse Cartridge Holder

5A 600V AC 300V DC Fuse Cartridge Holder

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRS-R-5
Circuit Protection - Electrical, Specialty Fuses FRS-R-5
FUSE CARTRIDGE 5A 600VAC/300VDC

FUSE CARTRIDGE 5A 600VAC/300VDC

Supplier's Site
 - 8511602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann time delay fuses from the FRS-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection Mounting Style - Holder. Termination Style - Clip. Various current ratings available Current Rating = 5A Fuse Speed = T Fuse Size = 0.81 x 5in Diameter = 20.57mm Overall Length = 127mm

Professional range of Cooper Bussmann time delay fuses from the FRS-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection
Mounting Style - Holder. Termination Style - Clip. Various current ratings available
Current Rating = 5A
Fuse Speed = T
Fuse Size = 0.81 x 5in
Diameter = 20.57mm
Overall Length = 127mm

Supplier's Site
BUSS UL Class RK5 - FRS-R-5 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class RK5
FRS-R-5
BUSS UL Class RK5 FRS-R-5
FUSE, 5A, 600VAC, RK5

FUSE, 5A, 600VAC, RK5

Supplier's Site
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann - 27F2407 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann
27F2407
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann 27F2407
FUSE, 5A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 5A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;5A;Sz 30A;Class RK5;Dims 0.81x5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;5A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge
70151207
Fuse;Cylinder;Time Lag;5A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge 70151207
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1054-ND FRS-R-5 8511602 FRS-R-5 27F2407 70151207
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses BUSS UL Class RK5 Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;5A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge
Approvals / Standards RoHS; UL; CSA
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Rated Breaking Capacity 200000 amps 200000 amps
Rated Voltage 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Semiconductor Protection 14 X 51 Cylinder Fuses - 1C14x51SC - Altech Corp.
Specs
Fuse Type Protective
Fuse Material Ceramic
Mounting Replaceable
View Details
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0219.100 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; VDE; SEMKO
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers