Eaton Corporation Electrical, Specialty Fuses FRS-R-45

Description
45A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
45A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2041-1053-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1053-ND
Electrical, Specialty Fuses 2041-1053-ND
45A 600V AC 250V DC Fuse Cartridge Holder

45A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Time Lag;45A;Sz 30A;ClassRK5;Dims 1.06x5.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;45A;Sz 30A;ClassRK5;Dims 1.06x5.5";Fiberglass;Cartridge
70151048
Fuse;Cylinder;Time Lag;45A;Sz 30A;ClassRK5;Dims 1.06x5.5";Fiberglass;Cartridge 70151048
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site
Fuse, 45A, 600V, Time Delay; Product Range Eaton Bussmann - 94F2446 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 45A, 600V, Time Delay; Product Range Eaton Bussmann
94F2446
Fuse, 45A, 600V, Time Delay; Product Range Eaton Bussmann 94F2446
FUSE, 45A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:45A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 45A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:45A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRS-R-45
Circuit Protection - Electrical, Specialty Fuses FRS-R-45
FUSE CARTRIDGE 45A 600VAC/250VDC

FUSE CARTRIDGE 45A 600VAC/250VDC

Supplier's Site
BUSS Fuses - FRS-R-45 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FRS-R-45
BUSS Fuses FRS-R-45
FUSETRON DUAL ELEMENT FUSE CLASS RK5

FUSETRON DUAL ELEMENT FUSE CLASS RK5

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1053-ND 70151048 94F2446 FRS-R-45 FRS-R-45
Product Name Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;45A;Sz 30A;ClassRK5;Dims 1.06x5.5";Fiberglass;Cartridge Fuse, 45A, 600V, Time Delay; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses BUSS Fuses
Approvals / Standards RoHS; UL; CSA
Rated Current 45 amps 45 amps 45 amps 45 amps
Rated Breaking Capacity 200000 amps 200000 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF520/VF520-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details