Professional range of Cooper Bussmann current limiting dual element time delay fuses from the FRS-R series. The fuses are generally used in circuits that are subject to surge currents.
Current Rating = 2.25A
Voltage Rating = 600V ac
Fuse Speed = T
Fuse Size = 20 x 127mm
Diameter = 20.6mm
Overall Length = 127mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8484409 |
Rated Voltage | 600 volts |