Professional range of Cooper Bussmann time delay fuses from the FRS-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection
Mounting Style - Holder. Termination Style - Clip. Various current ratings available
Current Rating = 1A
Fuse Speed = T
Fuse Size = 0.81 x 5in
Diameter = 20.57mm
Overall Length = 127mm
FUSE, 1A, 600V, RK5, Dual Element
FUSE CARTRIDGE 1A 600VAC/300VDC
Fusetron® Dual-Elements
RS Components, Ltd. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 8511595 | FRS-R-1 | FRS-R-1 | 70151204 |
Product Name | BUSS UL Class RK5 | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Time Lag;1A;Sz 30A;Class RK5;Dims 0.81x5";Fiberglass;Cartridge | |
Rated Current | 1 amps | 1 amps | 1 amps | |
Rated Voltage | 600 volts | 600 volts | ||
Rated Breaking Capacity | 200000 amps |