Professional range of time delay fuses from the Cooper Bussmann FRN-R series. The range of fuses provide motor overload, ground fault and short-circuit protection.
Dual Element. Various current ratings available
Current Rating = 4.5A
Fuse Speed = T
Fuse Size = 0.56 x 2in
Diameter = 14.224mm
Overall Length = 50.8mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8511280 |
Rated Current | 4.5 amps |