Cooper Bussmann, Inc. Circuit Protection - Electrical, Specialty Fuses FRN-R-3

Description
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1334891-FRN-R-3 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.560" Dia x 2.000" L (14.22mm x 50.80mm) Applications: Electrical, Industrial Class: RK5 Standard Package: 10 Mounting: Holder Case / Package: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.10.0040 Approval Agency: CE, CSA, UL RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1334891-FRN-R-3 - Win Source Electronics
Yishun, Singapore
Circuit Protection - Electrical, Specialty Fuses
1334891-FRN-R-3
Circuit Protection - Electrical, Specialty Fuses 1334891-FRN-R-3
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1334891-FRN-R-3 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.560" Dia x 2.000" L (14.22mm x 50.80mm) Applications: Electrical, Industrial Class: RK5 Standard Package: 10 Mounting: Holder Case / Package: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.10.0040 Approval Agency: CE, CSA, UL RoHS Status: RoHS Compliant

Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 1334891-FRN-R-3
Category: Circuit Protection>Electrical, Specialty Fuses
Packaging: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.560" Dia x 2.000" L (14.22mm x 50.80mm)
Applications: Electrical, Industrial
Class: RK5
Standard Package: 10
Mounting: Holder
Case / Package: Cartridge, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.10.0040
Approval Agency: CE, CSA, UL
RoHS Status: RoHS Compliant

Supplier's Site Datasheet
BUSS UL Class RK5 - FRN-R-3 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class RK5
FRN-R-3
BUSS UL Class RK5 FRN-R-3
FUSE, 3A, 250VAC, TT, RK5

FUSE, 3A, 250VAC, TT, RK5

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FRN-R-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FRN-R-3
Circuit Protection - Electrical, Specialty Fuses FRN-R-3
FUSE CARTRIDGE 3A 250VAC/125VDC

FUSE CARTRIDGE 3A 250VAC/125VDC

Supplier's Site
 - 8511558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann time delay fuses from the FRN-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection Mounting Style - Holder. Termination Style - Clip. Various current ratings available Current Rating = 3A Fuse Speed = T Fuse Size = 0.56 x 2in Diameter = 14.224mm Overall Length = 50.8mm

Professional range of Cooper Bussmann time delay fuses from the FRN-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection
Mounting Style - Holder. Termination Style - Clip. Various current ratings available
Current Rating = 3A
Fuse Speed = T
Fuse Size = 0.56 x 2in
Diameter = 14.224mm
Overall Length = 50.8mm

Supplier's Site
Fuse;Cylinder;Time Lag;3A;Sz 30A;Class RK5;Dims 0.56x2
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;3A;Sz 30A;Class RK5;Dims 0.56x2";Fiberglass;Cartridge
70151191
Fuse;Cylinder;Time Lag;3A;Sz 30A;Class RK5;Dims 0.56x2";Fiberglass;Cartridge 70151191
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site
Fuse, 3A, 250V, Time Delay; Product Range Eaton Bussmann - 94F2210 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 250V, Time Delay; Product Range Eaton Bussmann
94F2210
Fuse, 3A, 250V, Time Delay; Product Range Eaton Bussmann 94F2210
FUSE, 3A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 3A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1334891-FRN-R-3 FRN-R-3 FRN-R-3 8511558 70151191 94F2210
Product Name Circuit Protection - Electrical, Specialty Fuses BUSS UL Class RK5 Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;3A;Sz 30A;Class RK5;Dims 0.56x2";Fiberglass;Cartridge Fuse, 3A, 250V, Time Delay; Product Range Eaton Bussmann
Mounting Holder Replaceable
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1-1/2A - 813AGC-1-1/2 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
NH Knife Blade Motor Semiconductor Protection Fuses - 160NH0AR-6 - Altech Corp.
Specs
Fuse Type Blade
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
2 suppliers
2AG Fast-Acting Subminiature Glass Body Fuse - 0225003. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL; CSA
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers