FUSE CRTRDGE 110A 250VAC/125VDC
Professional range of time delay fuses from the Cooper Bussmann FRN-R series. The range of fuses provide motor overload, ground fault and short-circuit protection.
Dual Element. Various current ratings available
Current Rating = 110A
Fuse Speed = T
Fuse Size = 1.56 x 7.31in
Diameter = 39.62mm
Overall Length = 185.67mm
Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | FRN-R-110 | 8511315 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 250 volts |