Eaton Corporation Electrical, Specialty Fuses FNQ-8

Description
8A 500V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3065-ND
Electrical, Specialty Fuses 283-3065-ND
8A 500V AC DC Fuse Cartridge Holder

8A 500V AC DC Fuse Cartridge Holder

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-8
Circuit Protection - Electrical, Specialty Fuses FNQ-8
FUSE CARTRIDGE 8A 500VAC 5AG

FUSE CARTRIDGE 8A 500VAC 5AG

Supplier's Site
 - 8511258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 8A Voltage Rating = 500V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Fibre

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 8A
Voltage Rating = 500V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Fibre

Supplier's Site
Fuse;Cylinder;Time Lag;8A;Dims 0.4063x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;8A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
70150099
Fuse;Cylinder;Time Lag;8A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC 70150099
Tron® Time-Delay Fuses Physical Size: 13⁄32" × 11⁄2" Construction: Fibre Tube UL Listed and CSA Certified

Tron® Time-Delay Fuses

  • Physical Size: 13⁄32" × 11⁄2"
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number 283-3065-ND FNQ-8 8511258 70150099
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;8A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
Approvals / Standards UL; CSA
Rated Current 8 amps 8 amps 8 amps 8 amps
Rated Breaking Capacity 10000 amps 10000 amps
Rated Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1/2A - 813AGC-1/2 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Miniature 6.3 X 32 Cylinder Fuses - 10.0M6.3x32F3 - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse - 0253.750 - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Mounting Solderable (with leads)
Approvals / Standards MIL Standard
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers