Eaton Corporation Circuit Protection - Electrical, Specialty Fuses FNQ-15

Description
FUSE CARTRIDGE 15A 500VAC 5AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - FNQ-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-15
Circuit Protection - Electrical, Specialty Fuses FNQ-15
FUSE CARTRIDGE 15A 500VAC 5AG

FUSE CARTRIDGE 15A 500VAC 5AG

Supplier's Site
 - 8511671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 15A Voltage Rating = 500V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Fibre

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 15A
Voltage Rating = 500V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Fibre

Supplier's Site
BUSS Supplementary (Midget) - FNQ-15 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Supplementary (Midget)
FNQ-15
BUSS Supplementary (Midget) FNQ-15
Fuse, 15A, 500V, M, Time Delay,

Fuse, 15A, 500V, M, Time Delay,

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2942-ND
Electrical, Specialty Fuses 283-2942-ND
15A 500V AC DC Fuse Cartridge Holder

15A 500V AC DC Fuse Cartridge Holder

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;15A;Dims 0.4063x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;15A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
70151228
Fuse;Cylinder;Time Lag;15A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC 70151228
Tron® Time-Delay Fuses Physical Size: 13⁄32" × 11⁄2" Construction: Fibre Tube UL Listed and CSA Certified

Tron® Time-Delay Fuses

  • Physical Size: 13⁄32" × 11⁄2"
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site
Fuse, 15A, 500V, Time Delay; Product Range Eaton Bussmann - 29M9937 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 500V, Time Delay; Product Range Eaton Bussmann
29M9937
Fuse, 15A, 500V, Time Delay; Product Range Eaton Bussmann 29M9937
FUSE, 15A, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:15A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 15A, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:15A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Galco Industrial Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number FNQ-15 8511671 FNQ-15 283-2942-ND 70151228 29M9937
Product Name Circuit Protection - Electrical, Specialty Fuses BUSS Supplementary (Midget) Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;15A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC Fuse, 15A, 500V, Time Delay; Product Range Eaton Bussmann
Rated Voltage 500 volts 500 volts 500 volts 500 volts
Rated Current 15 amps 15 amps 15 amps 15 amps 15 amps
Rated Breaking Capacity 10000 amps 10000 amps
Fuse Material Fibre Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
High Voltage Fuses - 125HH12-292 - Altech Corp.
Specs
Fuse Type Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217.800 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; IEC
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers