Cooper Bussmann, Inc. Fuse;Cylinder;Time Lag;0.25A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC FNQ-1-4

Description
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 250mA Voltage Rating = 500V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Fibre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8511218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 250mA Voltage Rating = 500V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Fibre

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 250mA
Voltage Rating = 500V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Fibre

Supplier's Site
Fuse;Cylinder;Time Lag;0.25A;Dims 0.4063x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;0.25A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
70150088
Fuse;Cylinder;Time Lag;0.25A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC 70150088
Tron® Time-Delay Fuses Physical Size: 13⁄32" × 11⁄2" Construction: Fibre Tube UL Listed and CSA Certified

Tron® Time-Delay Fuses

  • Physical Size: 13⁄32" × 11⁄2"
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 8511218 70150088
Product Name Fuse;Cylinder;Time Lag;0.25A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
Fuse Material Fibre Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813ABC-5 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Miniature 5 X 25 with Indicator Cylinder Fuses - 0.8M5x25M/I - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse - 0209004. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass Body Borosilicate
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers