Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 9A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
9A 250V AC DC Fuse Cartridge Holder
FUSE CARTRIDGE 9A 250VAC 5AG
RS Components, Ltd. | Galco Industrial Electronics | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 8484011 | FNM-9 | FNM-9-ND | FNM-9 |
Product Name | BUSS Supplementary (Midget) | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 250 volts | 250 volts |