Eaton Corporation Circuit Protection - Electrical, Specialty Fuses FNM-5

Description
FUSE CARTRIDGE 5A 250VAC 5AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - FNM-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FNM-5
Circuit Protection - Electrical, Specialty Fuses FNM-5
FUSE CARTRIDGE 5A 250VAC 5AG

FUSE CARTRIDGE 5A 250VAC 5AG

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2488-ND
Electrical, Specialty Fuses 283-2488-ND
5A 250V AC DC Fuse Cartridge Holder

5A 250V AC DC Fuse Cartridge Holder

Supplier's Site Datasheet
BUSS Supplementary (Midget) - FNM-5 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Supplementary (Midget)
FNM-5
BUSS Supplementary (Midget) FNM-5
FUSE, 5A, 250V

FUSE, 5A, 250V

Supplier's Site
 - 8483888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 5A Voltage Rating = 250V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 5A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm

Supplier's Site
Fuse, 5A, 250V, Time Delay; Product Range Eaton Bussmann - 27F869 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 250V, Time Delay; Product Range Eaton Bussmann
27F869
Fuse, 5A, 250V, Time Delay; Product Range Eaton Bussmann 27F869
FUSE, 5A, 250V, TIME DELAY; Product Range:Fusetron FNM Series; Fuse Current:5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 5A, 250V, TIME DELAY; Product Range:Fusetron FNM Series; Fuse Current:5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;5A;Sz 5AG;Dims 0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;5A;Sz 5AG;Dims 0.41x1.5";Fiberglass;Cartridge;250VAC
70150947
Fuse;Cylinder;Time Lag;5A;Sz 5AG;Dims 0.41x1.5";Fiberglass;Cartridge;250VAC 70150947
Time-Delay Ferrule Fuses Physical Size: 13⁄32" × 11⁄2" (5 AG) Construction: Fibre Tube UL Listed and CSA Certified

Time-Delay Ferrule Fuses

  • Physical Size: 13⁄32" × 11⁄2" (5 AG)
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey Galco Industrial Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number FNM-5 283-2488-ND FNM-5 8483888 27F869 70150947
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses BUSS Supplementary (Midget) Fuse, 5A, 250V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;5A;Sz 5AG;Dims 0.41x1.5";Fiberglass;Cartridge;250VAC
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Rated Breaking Capacity 200 amps 200 amps
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
High Voltage Fuses - 100HH7.2-442 - Altech Corp.
Specs
Fuse Type Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217.040 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards CSA; IEC; VDE; SEMKO
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers