Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 25A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Melamine
25A 250V AC DC Fuse Cartridge Holder
FUSE CARTRIDGE 25A 250VAC 5AG
FUSE, 25A, 32V, TIME DELAY; Product Range:Fusetron FNM Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 8507177 | 283-3444-ND | FNM-25 | 63R7732 |
Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 25A, 32V, Time Delay; Product Range Eaton Bussmann | |
Fuse Material | Melamine | |||
Rated Voltage | 250 volts | 250 volts | 250 volts | |
Rated Current | 25 amps | 25 amps | 25 amps | 25 amps |