Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 1.4A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Melamine
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8511858 |
Fuse Material | Melamine |