FUSE CARTRIDGE 5A 250VAC CYLINDR
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 5A
Voltage Rating = 125V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Includes Indicator = Yes
Size Designation = Midget
Series = FNA
FUSE, 5A, 125V, T, 10X38mm, MIDGET
Pin Indicating Type Time-Delay Fuses
FUSE, ALARM INDICATING, 5A, TIME DELAY; Alarm Indicating Fuse Type:Striker Pin; Fuse Current:5A; Product Range:FNA Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Terminals:Ferrule RoHS Compliant: No
Acme Chip Technology Co., Limited | RS Components, Ltd. | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
Product Number | FNA-5 | 8527045 | FNA-5 | 70149580 | 28F350 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | BUSS Supplementary (Midget) | Fuse;Cylinder;Time Lag;5A;Dims 0.406x1.5";Fiberglass;Cartridge;125VAC;Clip | Fuse, Alarm Indicating, 5A, Time Delay; Alarm Indicating Fuse Type Eaton Bussmann | |
Rated Voltage | 250 volts | 125 volts | 125 volts | 125 volts | |
Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | |
Rated Breaking Capacity | 200 amps | ||||
Fuse Type | Midget |