Eaton Corporation 50A Circuit Protection Fuse FMS-50

Description
FUSE AUTO 50A 32VDC AUTO LINK Product overview: FMS-50 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE AUTO 50A 32VDC AUTO LINK Product overview: FMS-50 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50A Circuit Protection Fuse - 139-FMS-50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50A Circuit Protection Fuse
139-FMS-50
50A Circuit Protection Fuse 139-FMS-50
FUSE AUTO 50A 32VDC AUTO LINK Product overview: FMS-50 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-50 can be used for catalog matching and distributor lookup.

FUSE AUTO 50A 32VDC AUTO LINK Product overview: FMS-50 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-50 can be used for catalog matching and distributor lookup.

Supplier's Site
Eaton's Bussmann Series FMS-50 Automotive FMS Fuse, 50A, 32VDC, Red - 45350 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series FMS-50 Automotive FMS Fuse, 50A, 32VDC, Red
45350
Eaton's Bussmann Series FMS-50 Automotive FMS Fuse, 50A, 32VDC, Red 45350
Eaton's Bussmann Series FMS-50 Automotive FMS Fuse Category: Cartridge Fuses Manufacturer: Eaton Series: FMS Series Slotted Female Micro Fuse Constructed of PA6T nylon with tin-plated copper terminals Space-saving fuses are used on newer vehicles Fuse Type: Slow Blow Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Eaton's Bussmann Series FMS-50 Automotive FMS Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Eaton
  • Series: FMS Series Slotted Female Micro Fuse
  • Constructed of PA6T nylon with tin-plated copper terminals
  • Space-saving fuses are used on newer vehicles
  • Fuse Type: Slow Blow
  • Interrupt Rating: 1,000A @ 32VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc.
Product Category Fuses Fuses
Product Number 139-FMS-50 45350
Product Name 50A Circuit Protection Fuse Eaton's Bussmann Series FMS-50 Automotive FMS Fuse, 50A, 32VDC, Red
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details