Eaton Corporation Automotive Circuit Protection Fuse FMS-20

Description
Automotive Fuses SLOTTED MICRO FEMALE MAXI 20 AMP Product overview: FMS-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive Fuses SLOTTED MICRO FEMALE MAXI 20 AMP Product overview: FMS-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-20 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann Series FMS-20 Automotive Fuse is a 20A, 32VDC slotted female micro fuse designed for use in modern vehicles that require compact and efficient circuit protection. Constructed from PA6T nylon with tin-plated copper terminals, this fuse is engineered to withstand operating temperatures ranging from -40°F to 257°F (-40°C to 125°C), making it suitable for extreme environments. It features a slow blow design with an interrupt rating of 1,000A at 32VDC, ensuring reliable performance in automotive applications. The blue color coding allows for easy identification of the 20A rating. This fuse is part of a series that emphasizes space-saving solutions for electronic circuitry in vehicles.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann Series FMS-20 Automotive Fuse is a 20A, 32VDC slotted female micro fuse designed for use in modern vehicles that require compact and efficient circuit protection. Constructed from PA6T nylon with tin-plated copper terminals, this fuse is engineered to withstand operating temperatures ranging from -40°F to 257°F (-40°C to 125°C), making it suitable for extreme environments. It features a slow blow design with an interrupt rating of 1,000A at 32VDC, ensuring reliable performance in automotive applications. The blue color coding allows for easy identification of the 20A rating. This fuse is part of a series that emphasizes space-saving solutions for electronic circuitry in vehicles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Circuit Protection Fuse - 139-FMS-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Circuit Protection Fuse
139-FMS-20
Automotive Circuit Protection Fuse 139-FMS-20
Automotive Fuses SLOTTED MICRO FEMALE MAXI 20 AMP Product overview: FMS-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-20 can be used for catalog matching and distributor lookup.

Automotive Fuses SLOTTED MICRO FEMALE MAXI 20 AMP Product overview: FMS-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMS-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - 2041-FMS-20-ND - DigiKey
Thief River Falls, MN, United States
SLOTTED MICRO FEMALE MAXI 20 AM

SLOTTED MICRO FEMALE MAXI 20 AM

Buy Now Datasheet
Eaton's Bussmann Series FMS-20 Automotive FMS Fuse, 20A, 32VDC, Blue - 45346 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series FMS-20 Automotive FMS Fuse, 20A, 32VDC, Blue
45346
Eaton's Bussmann Series FMS-20 Automotive FMS Fuse, 20A, 32VDC, Blue 45346
Eaton's Bussmann Series FMS-20 Automotive Fuse Fuse Category: Cartridge Fuses Manufacturer: Eaton Series: FMS Series Slotted Female Micro Fuse Constructed of PA6T nylon with tin-plated copper terminals Space-saving fuses are used on newer vehicles Fuse Type: Slow Blow Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Eaton's Bussmann Series FMS-20 Automotive Fuse Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Eaton
  • Series: FMS Series Slotted Female Micro Fuse
  • Constructed of PA6T nylon with tin-plated copper terminals
  • Space-saving fuses are used on newer vehicles
  • Fuse Type: Slow Blow
  • Interrupt Rating: 1,000A @ 32VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc.
Product Category Fuses Fuses Fuses
Product Number 139-FMS-20 2041-FMS-20-ND 45346
Product Name Automotive Circuit Protection Fuse Fuses Eaton's Bussmann Series FMS-20 Automotive FMS Fuse, 20A, 32VDC, Blue
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data