Eaton Corporation LED LAMP/BULB FMN28

Description
LIGHT, FMN SERIES, BERTH AND MIRROR, MARINE INTERIOR, 2-LAMP, 60 HZ, 120 VAC, 8W, ACRYLIC LENS, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT, FMN SERIES, BERTH AND MIRROR, MARINE INTERIOR, 2-LAMP, 60 HZ, 120 VAC, 8W, ACRYLIC LENS, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 92892888 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
92892888
LED LAMP/BULB 92892888
LIGHT, FMN SERIES, BERTH AND MIRROR, MARINE INTERIOR, 2-LAMP, 60 HZ, 120 VAC, 8W, ACRYLIC LENS, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

LIGHT, FMN SERIES, BERTH AND MIRROR, MARINE INTERIOR, 2-LAMP, 60 HZ, 120 VAC, 8W, ACRYLIC LENS, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 92892888
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXK02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details