FUSE BOARD MOUNT
Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Axial. Various current ratings available
Current Rating = 15A
Lead Orientation = Axial
Voltage Rating = 125V
Body Diameter = 2.36mm
Body Length = 7.14mm
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:-; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:2.4mm x 7mm; Fuse Size Imperial:-; Product Range:MIL-F-23419/08
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | FM08A125V5A | 8495239 | 91B1518 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Electronic Cartridge Fuse; Blow Characteristic Eaton Bussmann | |
Rated Voltage | 125 volts | 125 volts |