Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Axial. Various current ratings available
Current Rating = 1A
Lead Orientation = Axial
Voltage Rating = 125V
Body Diameter = 2.36mm
Body Length = 7.14mm
FUSE BOARD MOUNT
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8495188 | FM08A125V1A |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 125 volts |