Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Axial. Various current ratings available
Current Rating = 1.5A
Lead Orientation = Axial
Voltage Rating = 125V
Body Diameter = 2.36mm
Body Length = 7.14mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8495162 |
Rated Voltage | 125 volts |