Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Radial. Various current ratings available
Current Rating = 62.5mA
Lead Orientation = Radial
Voltage Rating = 125V
Body Diameter = 6.35mm
Body Height = 6.86mm
FUSE BOARD MOUNT
RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8495112 | FM01A125V1-16A |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 125 volts |