Eaton Corp. / Commercial Controls Division Heater; Power Rating Eaton Cutler Hammer FH21

Description
HEATER; Power Rating:-; No. of Phases:-; Current Rating:6A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: No
Datasheet
Description
HEATER; Power Rating:-; No. of Phases:-; Current Rating:6A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater; Power Rating Eaton Cutler Hammer - 47K8064 - Newark, An Avnet Company
Chicago, IL, United States
Heater; Power Rating Eaton Cutler Hammer
47K8064
Heater; Power Rating Eaton Cutler Hammer 47K8064
HEATER; Power Rating:-; No. of Phases:-; Current Rating:6A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: No

HEATER; Power Rating:-; No. of Phases:-; Current Rating:6A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 47K8064
Product Name Heater; Power Rating Eaton Cutler Hammer
Heater Type Specialty Industrial Heaters; Automation & Process Control > Motors & Motor Controls > Motor Starters
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 150 F (65.56 C)
View Details
Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego - 70M7854 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Stationary Induction Camshaft Heat Treating - CamPro™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 150.00 to 300.00 kW (512 to 1024 MBH)
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details