Fuse Class CF Fast Acting 80A 600V Socket Lug 76.45 X 25.4 X 32mm Glass Carton CE/CSA/UL Product overview: FCF80RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF80RN can be used for catalog matching and distributor lookup.
FUSE, FAST ACTING, 80A, 600V; Product Range:CUBEFuse Series; Fuse Current:80A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:76.45mm x 25.4mm x 32mm; Fuse Size Imperial:3.01" x 1" x 1.26" RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 139-FCF80RN | 75T4305 |
| Product Name | 80A 600V Circuit Protection Fuse | Fuse, Fast Acting, 80A, 600V; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS |