Cooper Bussmann, Inc. 25A 600V Circuit Protection Fuse FCF25RN

Description
Fuse Class CF Fast Acting 25A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF25RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF25RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CF Fast Acting 25A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF25RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF25RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 600V Circuit Protection Fuse
139-FCF25RN
25A 600V Circuit Protection Fuse 139-FCF25RN
Fuse Class CF Fast Acting 25A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF25RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF25RN can be used for catalog matching and distributor lookup.

Fuse Class CF Fast Acting 25A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF25RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF25RN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - FCF25RN-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FCF25RN-ND
Electrical, Specialty Fuses FCF25RN-ND
25A 600V AC 600V DC Fuse Rectangular Holder

25A 600V AC 600V DC Fuse Rectangular Holder

Buy Now Datasheet
Fuse, Fast Acting, 25A, 600V; Product Range Eaton Bussmann - 75T4295 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 25A, 600V; Product Range Eaton Bussmann
75T4295
Fuse, Fast Acting, 25A, 600V; Product Range Eaton Bussmann 75T4295
FUSE, FAST ACTING, 25A, 600V; Product Range:CUBEFuse Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

FUSE, FAST ACTING, 25A, 600V; Product Range:CUBEFuse Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 139-FCF25RN FCF25RN-ND 75T4295
Product Name 25A 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, Fast Acting, 25A, 600V; Product Range Eaton Bussmann
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110312 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details