Cooper Bussmann, Inc. 15A 600V Circuit Protection Fuse FCF15RN

Description
Fuse Class CF Fast Acting 15A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF15RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF15RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CF Fast Acting 15A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF15RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF15RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 600V Circuit Protection Fuse
139-FCF15RN
15A 600V Circuit Protection Fuse 139-FCF15RN
Fuse Class CF Fast Acting 15A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF15RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF15RN can be used for catalog matching and distributor lookup.

Fuse Class CF Fast Acting 15A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF15RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF15RN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Fast Acting, 15A, 600V; Product Range Eaton Bussmann - 75T4293 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 15A, 600V; Product Range Eaton Bussmann
75T4293
Fuse, Fast Acting, 15A, 600V; Product Range Eaton Bussmann 75T4293
FUSE, FAST ACTING, 15A, 600V; Product Range:CUBEFuse Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

FUSE, FAST ACTING, 15A, 600V; Product Range:CUBEFuse Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 139-FCF15RN 75T4293
Product Name 15A 600V Circuit Protection Fuse Fuse, Fast Acting, 15A, 600V; Product Range Eaton Bussmann
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002313626 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details