Eaton-ePDU® Circuit Breaker, 2 Pole, B Typ, 10A; Product Range Eaton Moeller FAZ6-B10/2

Description
CIRCUIT BREAKER, 2 POLE, B TYP, 10A; Product Range:FAZ6 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 2 POLE, B TYP, 10A; Product Range:FAZ6 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, B Typ, 10A; Product Range Eaton Moeller - 63W3966 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, B Typ, 10A; Product Range Eaton Moeller
63W3966
Circuit Breaker, 2 Pole, B Typ, 10A; Product Range Eaton Moeller 63W3966
CIRCUIT BREAKER, 2 POLE, B TYP, 10A; Product Range:FAZ6 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, B TYP, 10A; Product Range:FAZ6 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63W3966
Product Name Circuit Breaker, 2 Pole, B Typ, 10A; Product Range Eaton Moeller
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers - 486-2312-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers