Eaton Corp. / Commercial Controls Division Circuit Breakers FAZ-D8/2-NA

Description
FAZ-NA UL 489 MCB 2P 8A D CURVE
Request a Quote Datasheet
Description
FAZ-NA UL 489 MCB 2P 8A D CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-D8/2-NA-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-D8/2-NA-ND
Circuit Breakers 5730-FAZ-D8/2-NA-ND
FAZ-NA UL 489 MCB 2P 8A D CURVE

FAZ-NA UL 489 MCB 2P 8A D CURVE

Buy Now Datasheet
Product Range Eaton Cutler Hammer - 52M9068 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Eaton Cutler Hammer
52M9068
Product Range Eaton Cutler Hammer 52M9068
Product Range:FAZ Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:FAZ Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 40316070 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
40316070
Din Rail Mount Circuit Breaker 40316070
MINIATURE CIRCUIT BREAKER, CURRENT-LIMITING, 8 AMP, 480Y / 277 VAC / 96 VDC, 2-POLE, D CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, CURRENT-LIMITING, 8 AMP, 480Y / 277 VAC / 96 VDC, 2-POLE, D CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-D8/2-NA-ND 52M9068 40316070
Product Name Circuit Breakers Product Range Eaton Cutler Hammer Din Rail Mount Circuit Breaker
Rated Current 8 amps 8 amps 8 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-2599-305-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - T12-211R-5.5-ND - DigiKey
Specs
Rated Current 5.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details